Amphenol Industrial Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial LJT06RT-25-19S-014

Description
LJT 19C 19#16 SKT PLUG
Request a Quote Datasheet
Description
LJT 19C 19#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-25-19S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#16 SKT PLUG

LJT 19C 19#16 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial - 71K6267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
71K6267
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial 71K6267
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-25-19S-014 71K6267
Product Name Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-676-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers