Amphenol Industrial Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial LJT06RT-23-55P-014

Description
LJT 55C 55#20 PIN WALL RECP
Request a Quote
Description
LJT 55C 55#20 PIN WALL RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 23, 55 Position, Cable from the Amphenol Industrial product range is designed to meet the requirements of the aerospace industry, adhering to MIL-DTL-38999 specifications. This connector features a straight plug shell style and utilizes a bayonet coupling mechanism for secure mating. It accommodates 55 crimp pin contacts, which are available with gold plating for enhanced conductivity. The connector is constructed from impact-extruded or machined aluminum, with standard cadmium over nickel plating, and offers optional finishes. It is designed for high reliability, with features such as a five key/keyway polarization to prevent mismating and a robust design that ensures contact protection. The product is not RoHS compliant. This connector is suitable for applications requiring dependable electrical connections in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 23, 55 Position, Cable from the Amphenol Industrial product range is designed to meet the requirements of the aerospace industry, adhering to MIL-DTL-38999 specifications. This connector features a straight plug shell style and utilizes a bayonet coupling mechanism for secure mating. It accommodates 55 crimp pin contacts, which are available with gold plating for enhanced conductivity. The connector is constructed from impact-extruded or machined aluminum, with standard cadmium over nickel plating, and offers optional finishes. It is designed for high reliability, with features such as a five key/keyway polarization to prevent mismating and a robust design that ensures contact protection. The product is not RoHS compliant. This connector is suitable for applications requiring dependable electrical connections in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-23-55P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#20 PIN WALL RECP

LJT 55C 55#20 PIN WALL RECP

Buy Now
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial - 96J5852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial
96J5852
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial 96J5852
CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-23-55P-014 96J5852
Product Name Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details