Amphenol Industrial Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial LJT06RT-23-53P-014

Description
LJT 53C 53#20 PIN WALL RECP
Request a Quote Datasheet
Description
LJT 53C 53#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-23-53P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 53C 53#20 PIN WALL RECP

LJT 53C 53#20 PIN WALL RECP

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial - 96J5851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
96J5851
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial 96J5851
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-23-53P-014 96J5851
Product Name Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products