Amphenol Industrial Circular Connector Plug Size 21, 16 Position, Cable; Product Range Amphenol Industrial LJT06RT-21-16S-014

Description
LJT 16C 16#16 SKT WALL RECP
Request a Quote Datasheet
Description
LJT 16C 16#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-21-16S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 16C 16#16 SKT WALL RECP

LJT 16C 16#16 SKT WALL RECP

Buy Now
Circular Connector Plug Size 21, 16 Position, Cable; Product Range Amphenol Industrial - 25K5834 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 16 Position, Cable; Product Range Amphenol Industrial
25K5834
Circular Connector Plug Size 21, 16 Position, Cable; Product Range Amphenol Industrial 25K5834
CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-21-16S-014 25K5834
Product Name Circular Connector Plug Size 21, 16 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data