Amphenol Industrial Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial LJT06RT-21-11P-014

Description
LJT 11C 11#12 PIN WALL RECP
Request a Quote Datasheet
Description
LJT 11C 11#12 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-21-11P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 11C 11#12 PIN WALL RECP

LJT 11C 11#12 PIN WALL RECP

Buy Now
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial - 96J5845 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial
96J5845
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial 96J5845
CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-21-11P-014 96J5845
Product Name Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details