LJT 23C 21#20 2#16 SKT WALL RE
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol LJT06RT-17-99S-014 | 31K2904 |
| Product Name | Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |