Amphenol Industrial Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial LJT06RT-17-8S-014

Description
LJT 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
LJT 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 8C 8#16 SKT PLUG

LJT 8C 8#16 SKT PLUG

Buy Now
 - Amphenol LJT06RT-17-8S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#16 SKT PLUG

LJT 8C 8#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial - 56K9310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial
56K9310
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial 56K9310
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LJT06RT-17-8S-014 Amphenol LJT06RT-17-8S-014 56K9310
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8828A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details