Amphenol Industrial Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial LJT06RT-17-8P-023

Description
LJT 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
LJT 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-17-8P-023 - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#16 PIN PLUG

LJT 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial - 81K2234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial
81K2234
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial 81K2234
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-17-8P-023 81K2234
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers