Amphenol Industrial Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial LJT06RT-17-35S-014

Description
LJT 55C 55#22D SKT PLUG
Request a Quote Datasheet
Description
LJT 55C 55#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-17-35S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D SKT PLUG

LJT 55C 55#22D SKT PLUG

Buy Now
LJT 55C 55#22D SKT PLUG

LJT 55C 55#22D SKT PLUG

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial - 71K6260 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
71K6260
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial 71K6260
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-17-35S-014 LJT06RT-17-35S-014 71K6260
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details