Amphenol Industrial Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial LJT06RT-17-35P

Description
LJT 55C 55#22D PIN PLUG
Request a Quote Datasheet
Description
LJT 55C 55#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-17-35P - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D PIN PLUG

LJT 55C 55#22D PIN PLUG

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial - 79K7674 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
79K7674
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial 79K7674
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-17-35P 79K7674
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details