Amphenol Industrial Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial LJT06RT-17-26PC-014

Description
LJT 26C 26#20 PIN WALL RECP
Request a Quote Datasheet
Description
LJT 26C 26#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 26C 26#20 PIN WALL RECP

LJT 26C 26#20 PIN WALL RECP

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial - 96J5842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial
96J5842
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial 96J5842
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LJT06RT-17-26PC-014 96J5842
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details