Amphenol Industrial Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial LJT06RT-15-97S-014

Description
LJT 12C 4#16 8#20 SKT PLUG
Request a Quote Datasheet
Description
LJT 12C 4#16 8#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-15-97S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 12C 4#16 8#20 SKT PLUG

LJT 12C 4#16 8#20 SKT PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial - 56K9307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial
56K9307
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial 56K9307
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-15-97S-014 56K9307
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details