Amphenol Industrial Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial LJT06RT-15-97P-014

Description
LJT 12C 4#16 8#20 PIN PLUG
Request a Quote Datasheet
Description
LJT 12C 4#16 8#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-15-97P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 12C 4#16 8#20 PIN PLUG

LJT 12C 4#16 8#20 PIN PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial - 56K9306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial
56K9306
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial 56K9306
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-15-97P-014 56K9306
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details