LJT 5C 5#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-5 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol LJT06RT-15-5P | 74K1404 |
| Product Name | Circular Connector Plug, Size 15, 5 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |