Amphenol Corporation Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol LJT06RT-15-4P

Description
LJT 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
LJT 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-15-4P - PEI-Genesis
Philadelphia, PA, United States
LJT 4C 4#12 PIN PLUG

LJT 4C 4#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol - 40M0370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol
40M0370
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol 40M0370
CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-4 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-15-4P 40M0370
Product Name Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 1920-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details