CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40M0371 |
| Product Name | Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |