Amphenol Industrial Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial LJT06RT-15-35S

Description
LJT 37C 37#22D SKT PLUG
Request a Quote Datasheet
Description
LJT 37C 37#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-15-35S - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D SKT PLUG

LJT 37C 37#22D SKT PLUG

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial - 40M0365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial
40M0365
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial 40M0365
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-15-35S 40M0365
Product Name Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 1920-1323-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw
View Details
Din Rail, Channel - 2946-2002-1611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers