Amphenol Industrial Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial LJT06RT-15-35P

Description
LJT 37C 37#22D PIN PLUG
Request a Quote Datasheet
Description
LJT 37C 37#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-15-35P - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D PIN PLUG

LJT 37C 37#22D PIN PLUG

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial - 71K6258 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial
71K6258
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial 71K6258
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-15-35P 71K6258
Product Name Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data