Amphenol Industrial Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial LJT06RT-15-19S-014

Description
LJT 19C 19#20 SKT WALL RECP
Request a Quote Datasheet
Description
LJT 19C 19#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-15-19S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#20 SKT WALL RECP

LJT 19C 19#20 SKT WALL RECP

Buy Now
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial - 96J5838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial
96J5838
Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial 96J5838
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-15-19S-014 96J5838
Product Name Circular Connector Plug Size 15, 19 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details