Amphenol Industrial Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial LJT06RT-13-98S-014

Description
LJT 10C 10#20 SKT WALL RECP
Request a Quote Datasheet
Description
LJT 10C 10#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-13-98S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 10C 10#20 SKT WALL RECP

LJT 10C 10#20 SKT WALL RECP

Buy Now
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial - 56K9301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial
56K9301
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial 56K9301
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-13-98S-014 56K9301
Product Name Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products