Amphenol Industrial Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial LJT06RT-13-4S-023-LC

Description
LJT 4C 4#16 SKT WALL RECP
Request a Quote Datasheet
Description
LJT 4C 4#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-13-4S-023-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 4C 4#16 SKT WALL RECP

LJT 4C 4#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial - 31K2900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
31K2900
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial 31K2900
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-13-4S-023-LC 31K2900
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details