Amphenol Industrial Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial LJT06RT-11-98S-014

Description
LJT 6C 6#20 SKT PLUG
Request a Quote
Description
LJT 6C 6#20 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 6 Position, from the Amphenol LJT Series, features a straight plug design with six crimp socket contacts. It utilizes a bayonet coupling style for secure connections and is constructed from impact-extruded or machined aluminum with standard cadmium over nickel plating. The connector is designed to meet MIL-DTL-38999 specifications, ensuring high reliability and performance in demanding environments. It offers a lightweight and space-saving design, with a five key/keyway polarization to prevent mismating. The contacts are available with gold plating, providing excellent electrical characteristics. This connector is suitable for applications requiring robust and dependable connectivity.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 6 Position, from the Amphenol LJT Series, features a straight plug design with six crimp socket contacts. It utilizes a bayonet coupling style for secure connections and is constructed from impact-extruded or machined aluminum with standard cadmium over nickel plating. The connector is designed to meet MIL-DTL-38999 specifications, ensuring high reliability and performance in demanding environments. It offers a lightweight and space-saving design, with a five key/keyway polarization to prevent mismating. The contacts are available with gold plating, providing excellent electrical characteristics. This connector is suitable for applications requiring robust and dependable connectivity.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RT-11-98S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#20 SKT PLUG

LJT 6C 6#20 SKT PLUG

Buy Now
LJT 6C 6#20 SKT PLUG

LJT 6C 6#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial - 81K2232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial
81K2232
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial 81K2232
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RT-11-98S-014 LJT06RT-11-98S-014 81K2232
Product Name Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details