CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31K2895 |
| Product Name | Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |