Amphenol Industrial Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial LJT06RE-23-35P

Description
LJT 100C 100#22D PIN PLUG
Request a Quote Datasheet
Description
LJT 100C 100#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RE-23-35P - PEI-Genesis
Philadelphia, PA, United States
LJT 100C 100#22D PIN PLUG

LJT 100C 100#22D PIN PLUG

Buy Now
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial - 40M0358 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
40M0358
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial 40M0358
CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RE-23-35P 40M0358
Product Name Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data