Amphenol Industrial Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial LJT06RE-21-41S-014

Description
LJT 41C 41#20 SKT PLUG
Request a Quote Datasheet
Description
LJT 41C 41#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LJT 41C 41#20 SKT PLUG

LJT 41C 41#20 SKT PLUG

Buy Now
 - Amphenol LJT06RE-21-41S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 41C 41#20 SKT PLUG

LJT 41C 41#20 SKT PLUG

Buy Now
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial - 71K6254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial
71K6254
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial 71K6254
CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LJT06RE-21-41S-014 Amphenol LJT06RE-21-41S-014 71K6254
Product Name Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data