CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31M2526 |
| Product Name | Circular Connector Plug Size 19, 66 Position, Cable; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |