Amphenol Industrial Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial LJT06RE-17-55S-014

Description
LJT 55C 55#22M SKT WALL RECP
Request a Quote Datasheet
Description
LJT 55C 55#22M SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RE-17-55S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22M SKT WALL RECP

LJT 55C 55#22M SKT WALL RECP

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial - 31K2889 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
31K2889
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial 31K2889
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RE-17-55S-014 31K2889
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details