Amphenol Industrial Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial LJT06RE-17-35S-014

Description
LJT 55C 55#22D SKT PLUG
Request a Quote Datasheet
Description
LJT 55C 55#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RE-17-35S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D SKT PLUG

LJT 55C 55#22D SKT PLUG

Buy Now
LJT 55C 55#22D SKT PLUG

LJT 55C 55#22D SKT PLUG

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial - 31K2888 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
31K2888
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial 31K2888
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RE-17-35S-014 LJT06RE-17-35S-014 31K2888
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details