Amphenol Corporation Circular Connector Plug, Size 15, 8 Position, Cable; Product Range Amphenol LJT06RE-15-68P

Description
LJT 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
LJT 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT06RE-15-68P - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#16 PIN PLUG

LJT 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 15, 8 Position, Cable; Product Range Amphenol - 48M3193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 8 Position, Cable; Product Range Amphenol
48M3193
Circular Connector Plug, Size 15, 8 Position, Cable; Product Range Amphenol 48M3193
CIRCULAR CONNECTOR PLUG, SIZE 15, 8 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-68RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 15, 8 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-68RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT06RE-15-68P 48M3193
Product Name Circular Connector Plug, Size 15, 8 Position, Cable; Product Range Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products