LJT 4C 4#12 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-4 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol LJT06RE-15-4P | 40M0354 |
| Product Name | Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |