Amphenol Industrial Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial LJT06RE-11-2S-014

Description
LJT 2C 2#16 SKT PLUG
Request a Quote
Description
LJT 2C 2#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 2 Position, from the Amphenol LJT Series, features a straight plug design with two crimp socket contacts. It utilizes a bayonet coupling style for secure connections and is constructed to meet high reliability standards. The connector is designed for applications requiring lightweight and space-saving solutions, making it suitable for aerospace and other demanding environments. The contact plating is gold, ensuring good conductivity and corrosion resistance. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 2 Position, from the Amphenol LJT Series, features a straight plug design with two crimp socket contacts. It utilizes a bayonet coupling style for secure connections and is constructed to meet high reliability standards. The connector is designed for applications requiring lightweight and space-saving solutions, making it suitable for aerospace and other demanding environments. The contact plating is gold, ensuring good conductivity and corrosion resistance. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
LJT 2C 2#16 SKT PLUG

LJT 2C 2#16 SKT PLUG

Buy Now
 - Amphenol LJT06RE-11-2S-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 2C 2#16 SKT PLUG

LJT 2C 2#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial - 19M7649 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial
19M7649
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial 19M7649
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:LJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LJT06RE-11-2S-014 Amphenol LJT06RE-11-2S-014 19M7649
Product Name Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details