Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I LJT02RE-25-24S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
LJT02RE-25-24S
MIL Spec Connector - MIL-DTL-38999 I LJT02RE-25-24S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 25, 24 Position, Box; Product Range Amphenol Industrial - 22M0885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 25, 24 Position, Box; Product Range Amphenol Industrial
22M0885
Circular Connector, Receptacle, Size 25, 24 Position, Box; Product Range Amphenol Industrial 22M0885
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 24 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 24 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LJT02RE-25-24S 22M0885
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Receptacle, Size 25, 24 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Plug socket - NTSD-GD-9-M12-5POL-RK - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers