CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, BOX; Product Range:LJT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 74K1400 |
| Product Name | Circular Connector, Receptacle, Size 17, 8 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |