Amphenol Industrial Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial LJT00RT25-37P

Description
LJT 37C 37#16 PIN RECP
Request a Quote Datasheet
Description
LJT 37C 37#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT00RT25-37P - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#16 PIN RECP

LJT 37C 37#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial - 48K1608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial
48K1608
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial 48K1608
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT00RT25-37P 48K1608
Product Name Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

13A 250V Electronic Connector - 436-1-206934-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Current Rating 13.0 amps
View Details
4 suppliers
Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details