Amphenol Corporation
Ljt00Rt-11-05Pa(W52) Amphenol Pcd
LJT00RT1105PAW52
Description
Circular Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Circular Connector
Request a Quote
Email Supplier
Suppliers
Ljt00Rt-11-05Pa(W52) Amphenol Pcd
89AH8883
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
LJT00RT1105PAW52 |
89AH8883 |
|
Product Name
|
|
Ljt00Rt-11-05Pa(W52) Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Female / Jack
Termination
Crimp
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details