Amphenol Industrial Circular Connector, Receptacle, Size 17, 8 Position, Wall; Product Range Amphenol Industrial LJT00RT-17-8P-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Product Range Amphenol Industrial - 81K2229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Product Range Amphenol Industrial
81K2229
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Product Range Amphenol Industrial 81K2229
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K2229
Product Name Circular Connector, Receptacle, Size 17, 8 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details