Amphenol Corporation Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol LJT00RT-17-35P

Description
LJT 55C 55#22D PIN RECP
Request a Quote Datasheet
Description
LJT 55C 55#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT00RT-17-35P - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D PIN RECP

LJT 55C 55#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
LJT 55C 55#22D PIN RECP

LJT 55C 55#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol - 40M0339 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol
40M0339
Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol 40M0339
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT00RT-17-35P LJT00RT-17-35P 40M0339
Product Name Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling plug - NPHS-S6-M-BC9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2001-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details