The Circular Connector Receptacle, Size 17, 24 Position, from the Amphenol LJT Series is designed for wall mounting and features a bayonet coupling style. It accommodates 24 crimp socket contacts and is constructed from impact-extruded or machined aluminum with standard cadmium over nickel plating. The connector provides a reliable 5 key/keyway polarization to prevent mismating and ensures a secure connection. It is suitable for applications requiring high reliability and is compliant with MIL-DTL-38999 specifications. The receptacle is designed for use in environments where durability and performance are critical, making it a viable option for aerospace and industrial applications.
CONNECTOR
LJT 24C 22#22D 2#8(COAX) SKT
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 24 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts;
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | LJT00RT-17-25S | Amphenol LJT00RT-17-25S | 48M3184 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 I | Circular Connector Receptacle, Size 17, 24 Position, Wall; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |