Amphenol Industrial Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial LJT00RT-15-35P-014

Description
LJT 37C 37#22D PIN WALL RECP
Request a Quote
Description
LJT 37C 37#22D PIN WALL RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 15, 37 Position, Wall, part of the Amphenol LJT Series, is designed for applications requiring reliable electrical connections in aerospace and industrial environments. This receptacle features a bayonet lock coupling mechanism for quick and secure mating, along with a 5 key/keyway polarization to prevent mismating. The insert material is a rigid dielectric, ensuring excellent electrical performance and durability. The connector supports crimp pin contacts and is available with various contact arrangements, providing flexibility for different applications. It is constructed from impact-extruded aluminum with standard cadmium over nickel plating, offering corrosion resistance. The receptacle is suitable for high-temperature applications up to 302°F, with options for hermetic sealing to protect against moisture ingress. This product is compliant with MIL-DTL-38999 specifications, making it a robust choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 15, 37 Position, Wall, part of the Amphenol LJT Series, is designed for applications requiring reliable electrical connections in aerospace and industrial environments. This receptacle features a bayonet lock coupling mechanism for quick and secure mating, along with a 5 key/keyway polarization to prevent mismating. The insert material is a rigid dielectric, ensuring excellent electrical performance and durability. The connector supports crimp pin contacts and is available with various contact arrangements, providing flexibility for different applications. It is constructed from impact-extruded aluminum with standard cadmium over nickel plating, offering corrosion resistance. The receptacle is suitable for high-temperature applications up to 302°F, with options for hermetic sealing to protect against moisture ingress. This product is compliant with MIL-DTL-38999 specifications, making it a robust choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT00RT-15-35P-014 - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D PIN WALL RECP

LJT 37C 37#22D PIN WALL RECP

Buy Now
LJT 37C 37#22D PIN WALL RECP

LJT 37C 37#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial - 96J5803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial
96J5803
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial 96J5803
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LJT00RT-15-35P-014 LJT00RT-15-35P-014 96J5803
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data