Amphenol Industrial Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial LJT00RE25-37SA

Description
LJT 37C 37#16 SKT RECP
Request a Quote Datasheet
Description
LJT 37C 37#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT00RE25-37SA - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#16 SKT RECP

LJT 37C 37#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial - 31K2876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial
31K2876
Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial 31K2876
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT00RE25-37SA 31K2876
Product Name Circular Connector Receptacle, Size 25, 37 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data