Amphenol Industrial Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial LJT00RE25-35P

Description
LJT 128C 128#22D PIN RECP
Request a Quote Datasheet
Description
LJT 128C 128#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT00RE25-35P - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D PIN RECP

LJT 128C 128#22D PIN RECP

Buy Now
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial - 81K2227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial
81K2227
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial 81K2227
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT00RE25-35P 81K2227
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers