Amphenol Industrial Circular Connector Receptacle, Size 13, 10 Position, Wall; Product Range Amphenol Industrial LJT00RE13-98P

Description
LJT 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
LJT 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT00RE13-98P - PEI-Genesis
Philadelphia, PA, United States
LJT 10C 10#20 PIN RECP

LJT 10C 10#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 13, 10 Position, Wall; Product Range Amphenol Industrial - 26M9790 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 10 Position, Wall; Product Range Amphenol Industrial
26M9790
Circular Connector Receptacle, Size 13, 10 Position, Wall; Product Range Amphenol Industrial 26M9790
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT00RE13-98P 26M9790
Product Name Circular Connector Receptacle, Size 13, 10 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-B-WB4-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers