Amphenol Industrial Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial LJT00RE13-35P

Description
LJT 22C 22#22D PIN RECP
Request a Quote Datasheet
Description
LJT 22C 22#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LJT00RE13-35P - PEI-Genesis
Philadelphia, PA, United States
LJT 22C 22#22D PIN RECP

LJT 22C 22#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial - 22M0876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial
22M0876
Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial 22M0876
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Product Range:LJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LJT00RE13-35P 22M0876
Product Name Circular Connector Receptacle, Size 13, 22 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2406 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 202S10 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers