Amphenol Corporation D-Sub Connector Assemblies LCC17-A3W3SM-2N0

Description
CONN D-SUB RCPT 3POS SLDR CUP
Datasheet
Description
CONN D-SUB RCPT 3POS SLDR CUP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - LCC17-A3W3SM-2N0 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
LCC17-A3W3SM-2N0
D-Sub Connector Assemblies LCC17-A3W3SM-2N0
CONN D-SUB RCPT 3POS SLDR CUP

CONN D-SUB RCPT 3POS SLDR CUP

Supplier's Site Datasheet
Combination Layout D Sub, Receptacle 3 Position; Product Range Amphenol Communications Solutions - 76T1367 - Newark, An Avnet Company
Chicago, IL, United States
Combination Layout D Sub, Receptacle 3 Position; Product Range Amphenol Communications Solutions
76T1367
Combination Layout D Sub, Receptacle 3 Position; Product Range Amphenol Communications Solutions 76T1367
COMBINATION LAYOUT D SUB, RECEPTACLE 3 POSITION; Product Range:684M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

COMBINATION LAYOUT D SUB, RECEPTACLE 3 POSITION; Product Range:684M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCC17-A3W3SM-2N0 76T1367
Product Name D-Sub Connector Assemblies Combination Layout D Sub, Receptacle 3 Position; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details