Amphenol Corporation Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies LCC17-A3W3PE-AN0

Description
Win Source Part Number: 1348129-LCC17-A3W3PE -AN0 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: CoolPower®, LCC17 Number of Positions: 3 (Power) Color: Black Features: Board Lock Connector Type: Plug, Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 60 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 2 (DA, A) - 3W3 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 55A HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: LCC17A3
Request a Quote Datasheet
Description
Win Source Part Number: 1348129-LCC17-A3W3PE -AN0 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: CoolPower®, LCC17 Number of Positions: 3 (Power) Color: Black Features: Board Lock Connector Type: Plug, Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 60 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 2 (DA, A) - 3W3 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 55A HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: LCC17A3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1348129-LCC17-A3W3PE-AN0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1348129-LCC17-A3W3PE-AN0
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1348129-LCC17-A3W3PE-AN0
Win Source Part Number: 1348129-LCC17-A3W3PE -AN0 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: CoolPower®, LCC17 Number of Positions: 3 (Power) Color: Black Features: Board Lock Connector Type: Plug, Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 60 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 2 (DA, A) - 3W3 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 55A HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: LCC17A3

Win Source Part Number: 1348129-LCC17-A3W3PE-AN0
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: CoolPower®, LCC17
Number of Positions: 3 (Power)
Color: Black
Features: Board Lock
Connector Type: Plug, Male Pins
Contact Type: Power
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 60
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 2 (DA, A) - 3W3
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 55A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: LCC17A3

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
339-LCC17-A3W3PE-AN0
Through-Hole Electronic Connector 339-LCC17-A3W3PE-AN0
3 Pos D-Sub Plug, Male, Through Hole, Steel Body Product overview: LCC17-A3W3PE-AN0 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-LCC17-A3W3PE-AN0 can be used for catalog matching and distributor lookup.

3 Pos D-Sub Plug, Male, Through Hole, Steel Body Product overview: LCC17-A3W3PE-AN0 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-LCC17-A3W3PE-AN0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector

Connector

Buy Now
Combination Layout D Sub, Plug, 3 Position; Product Range Amphenol Communications Solutions - 76T1366 - Newark, An Avnet Company
Chicago, IL, United States
Combination Layout D Sub, Plug, 3 Position; Product Range Amphenol Communications Solutions
76T1366
Combination Layout D Sub, Plug, 3 Position; Product Range Amphenol Communications Solutions 76T1366
COMBINATION LAYOUT D SUB, PLUG, 3 POSITION; Product Range:COOLPOWER® LCC17 Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

COMBINATION LAYOUT D SUB, PLUG, 3 POSITION; Product Range:COOLPOWER® LCC17 Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1348129-LCC17-A3W3PE-AN0 339-LCC17-A3W3PE-AN0 LCC17-A3W3PE-AN0 76T1366
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Through-Hole Electronic Connector Combination Layout D Sub, Plug, 3 Position; Product Range Amphenol Communications Solutions
Termination Solder Through Hole Through Hole
Unlock Full Specs
to access all available technical data