Amphenol Communications Solutions Combo D-Sub Housing, Plug, Da-3W3; No. Of Positions Amphenol Communications Solutions L77TWA3W3P

Description
COMBO D-SUB HOUSING, PLUG, DA-3W3; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA-3W3; Product Range:TW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, PLUG, DA-3W3; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA-3W3; Product Range:TW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Plug, Da-3W3; No. Of Positions Amphenol Communications Solutions - 49X2260 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Plug, Da-3W3; No. Of Positions Amphenol Communications Solutions
49X2260
Combo D-Sub Housing, Plug, Da-3W3; No. Of Positions Amphenol Communications Solutions 49X2260
COMBO D-SUB HOUSING, PLUG, DA-3W3; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA-3W3; Product Range:TW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB HOUSING, PLUG, DA-3W3; No. of Positions:3Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DA-3W3; Product Range:TW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49X2260
Product Name Combo D-Sub Housing, Plug, Da-3W3; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details