D-Subminiature connector with 50 socket contacts, machined for industrial and telecom use, featuring a steel shell with tin plating, glass-filled thermoplastic insulator, and phosphor bronze socket contacts. The connector supports a current rating of 7.5A and a voltage rating of 300V AC/rms, with a withstanding voltage of 1000V AC/rms for one minute and contact resistance of 5mΩ max. It operates from -55°C to +125°C and meets MIL-C-24308 and NFC 93425-HE5 standards. The mounting style is panel mount with rear access, and dimensions conform to shell size D specifications, including a panel cutout matching the series profile.
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 50 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, Float Mount, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77DFDF50SOL2
Dsub, Machined signal 7.5A, Straight PCB
Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 50 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, Float Mount, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DFDF50SOL2 | L77DFDF50SOL2 | 01M2017 |
| Product Name | D-Subminiature | D-Sub Connectors | Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 50 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, Float Mount, Without Standoff&bo... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector |