D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 37 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Rear Insert, Plastic R/A Bracket With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DCH37S1APNRM6
Dsub, Machined signal 7.5A, Right Angle
DSUB, MACHINED SIGNAL 7.5A, RIGHT ANGLE PCB THRU HOLE, FP=10.3MM, CNT ROW SPACING 2.54MM, CNT TAIL 0.6MM, 37 SOCKET, BRIGHT TIN SHELL, FLASH GOLD, 4-40 THREADED REAR INSERT, PLASTIC R/A BRACKET WITH BOARDLOCK / TRAY
| Amphenol Communications Solutions | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DCH37S1APNRM6 | L77DCH37S1APNRM6 | 90AH0002 |
| Product Name | D-Subminiature | D-Sub Connectors | Dsub, Machined Signal 7.5A, Right Angle Pcb Thru Hole, Fp=10.3Mm, Cnt Row Spacing 2.54Mm, Cnt Tail 0.6Mm, 37 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Rear Insert, Plastic R/a Bracket Wit... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector |