Amphenol Communications Solutions D-Sub Housing, Plug, Dd, 50Pos; No. Of Positions Amphenol Communications Solutions L777RRD50P

Description
D-SUB HOUSING, PLUG, DD, 50POS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:RR Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D-SUB HOUSING, PLUG, DD, 50POS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:RR Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, Dd, 50Pos; No. Of Positions Amphenol Communications Solutions - 01M2921 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, Dd, 50Pos; No. Of Positions Amphenol Communications Solutions
01M2921
D-Sub Housing, Plug, Dd, 50Pos; No. Of Positions Amphenol Communications Solutions 01M2921
D-SUB HOUSING, PLUG, DD, 50POS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:RR Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB HOUSING, PLUG, DD, 50POS; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:RR Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M2921
Product Name D-Sub Housing, Plug, Dd, 50Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details