Amphenol Communications Solutions D Sub Shell, Plug, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions L777RRC37P

Description
D SUB SHELL, PLUG, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:RR Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:RR Series D Sub Contacts RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:RR Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:RR Series D Sub Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions - 01M2916 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions
01M2916
D Sub Shell, Plug, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions 01M2916
D SUB SHELL, PLUG, 37 POSITION, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:RR Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:RR Series D Sub Contacts RoHS Compliant: Yes

D SUB SHELL, PLUG, 37 POSITION, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:RR Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:RR Series D Sub Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M2916
Product Name D Sub Shell, Plug, 37 Position, Steel; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details